OMEGA Engineering, Inc. Strain Gage Rosette SG

Description
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.
Description
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Rosette - SG - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain Gage Rosette
SG
Strain Gage Rosette SG
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.

OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Strain Gauges
Product Number SG
Product Name Strain Gage Rosette
Termination Options Ribbon (optional feature); Solder (optional feature)
Features Encapsulated
Construction Electrical Resistance
Arrangement Rectangular
Rosette Construction Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 100/120 LY46 - 1-LY46-100/120 - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 2236476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.1252 inch (3.18 mm)
Carrier Width 0.1000 inch (2.54 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details