Consolidated Electronic Wire & Cable Oval Tinned Copper Wire Braid 1344

Description
Specifications: 11/64" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Description
Specifications: 11/64" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools

Suppliers

Company
Product
Description
Supplier Links
Oval Tinned Copper Wire Braid - 1344 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Oval Tinned Copper Wire Braid
1344
Oval Tinned Copper Wire Braid 1344
Specifications: 11/64" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools

Specifications:
11/64" Oval Tinned Copper Wire Braid

Applications:
Shielding
Ground Straps
Packaging:
250 foot spools
100 foot spools

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 1344
Product Name Oval Tinned Copper Wire Braid
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details