Consolidated Electronic Wire & Cable Extruded Flat Cable 3850/50

Description
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features Both sides ridged for easy connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1
Description
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features Both sides ridged for easy connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1

Suppliers

Company
Product
Description
Supplier Links
Extruded Flat Cable - 3850/50 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Extruded Flat Cable
3850/50
Extruded Flat Cable 3850/50
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features Both sides ridged for easy connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1

Rating

  • UL: 105°C, 300V, Style 2651
  • CSA: 105°C, 300V, AWM IA FT1
    Standard
  • UL: UL Subject 758
  • CSA: CSA C22.2 No 210.2
    Application
  • Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment
    Features
  • Both sides ridged for easy connector termination and cable flexibility
  • Easy Termination: To 0.050" IDC connectors
  • Pitch Tolerance: ±0.002"
  • Flammability-UL VW-1 CSA: FT1
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 3850/50
Product Name Extruded Flat Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products