Consolidated Electronic Wire & Cable PTFE Insulated Multi-conductor Shielded Wire 9825

Description
Product Construction Conductors: Two Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable RoHS Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductors: Two Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable RoHS Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Multi-conductor Shielded Wire - 9825 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PTFE Insulated Multi-conductor Shielded Wire
9825
PTFE Insulated Multi-conductor Shielded Wire 9825
Product Construction Conductors: Two Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable RoHS Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductors: Two Conductors

  • 22 AWG stranded annealed silver plated copper wire (SPC)
    Insulation:
  • (Type "E") 0.010" PTFE (Polytetrafluoroethylene) (Teflon type) Insulation 200°C
    Shield:
    Overall silver plated copper braid shield 36 AWG 95% coverage
    Jacket:
  • PTFE fused tape 200°C
  • Temperature 65°C to +200°C
    Applications
  • Point to point wiring high temperature internal wiring
  • Internal wiring of electrical and electronic equipment
    Industry Approvals
  • Mil-W-16878/4 Type E
  • OSHA acceptable
  • RoHS Compliant
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 9825
Product Name PTFE Insulated Multi-conductor Shielded Wire
Product Type Multiconductor Cable
Cable Jacket PTFE
Cable Insulation PTFE
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 68 #
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6010A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details