Product Construction Conductor:
18 AWG solid copper conductors per ASTM B-33 Insulation:
Plenum rated Polyvinyl Chloride (PVC) Jacket: . Polymer alloy jacket
Documentation marker tape for identification
Temperature: +75°C
Voltage: 300 volts Applications:
Power limited circuits
Burglar alarms
Computer systems
Intercom systems
Remote controls
Communication and signal systems Special Features:
Installation in air plenums without the use of conduit
Passes Steiner Tunnel Low Smoke and Flame Test
Outstanding oil and moisture resistance
Excellent electrical and mechanical properties
Suitable for Cable Tray Use Class 2 circuits Industry Approvals:
UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3
UL Subject 1424 FPLP
UL Subject 910, Smoke and Flame Test
Passes UL VW-1 Vertical Flame Test
OSHA acceptable Packaging:
1000 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 18 AWG solid copper conductors per ASTM B-33
Insulation:
- Plenum rated Polyvinyl Chloride (PVC)
Jacket:
. Polymer alloy jacket
- Documentation marker tape for identification
- Temperature: +75°C
- Voltage: 300 volts
Applications:
- Power limited circuits
- Burglar alarms
- Computer systems
- Intercom systems
- Remote controls
- Communication and signal systems
Special Features:
- Installation in air plenums without the use of conduit
- Passes Steiner Tunnel Low Smoke and Flame Test
- Outstanding oil and moisture resistance
- Excellent electrical and mechanical properties
- Suitable for Cable Tray Use Class 2 circuits
Industry Approvals:
- UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3
- UL Subject 1424 FPLP
- UL Subject 910, Smoke and Flame Test
- Passes UL VW-1 Vertical Flame Test
- OSHA acceptable
Packaging:
- 1000 ft. spools
- Also available on bulk reels