Consolidated Electronic Wire & Cable PTFE Insulated Multi-conductor Shielded Wire 9816

Description
Product Construction Conductor: Single Conductror 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable Rohs Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Single Conductror 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable Rohs Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Multi-conductor Shielded Wire - 9816 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PTFE Insulated Multi-conductor Shielded Wire
9816
PTFE Insulated Multi-conductor Shielded Wire 9816
Product Construction Conductor: Single Conductror 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable Rohs Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:
Single Conductror

  • 26 AWG stranded annealed silver plated copper wire (SPC)
    Insulation:
  • (Type "E") 0.010" PTFE (Polytetrafluoroethylene) (Teflon type) Insulation 200°C
    Shield:
    Overall silver plated copper braid shield 36 AWG 95% coverage
    Jacket:
  • PTFE fused tape 200°C
  • Temperature 65°C to +200°C
    Applications
  • Point to point wiring high temperature internal wiring
  • Internal wiring of electrical and electronic equipment
    Industry Approvals
  • Mil-W-16878/4 Type E
  • OSHA acceptable
  • Rohs Compliant
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 9816
Product Name PTFE Insulated Multi-conductor Shielded Wire
Product Type Multiconductor Cable
Cable Jacket PTFE
Cable Insulation PTFE
Cable Conductor Copper
Unlock Full Specs
to access all available technical data