Consolidated Electronic Wire & Cable Paired PVC Unjacketed Cable 815X2-20

Description
Product Construction Conductors: 26 AWG (7x34) annealed stranded tinned copper wire per ASTM B-33 Conductors twisted into pairs Insulation: Color coded Red and Black PVC Applications: Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features: Tinned conductors (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra- flexible stranding Applies only to stranded conductors Industry Approvals: UL 1569 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductors: 26 AWG (7x34) annealed stranded tinned copper wire per ASTM B-33 Conductors twisted into pairs Insulation: Color coded Red and Black PVC Applications: Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features: Tinned conductors (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra- flexible stranding Applies only to stranded conductors Industry Approvals: UL 1569 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Paired PVC Unjacketed Cable - 815X2-20 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Paired PVC Unjacketed Cable
815X2-20
Paired PVC Unjacketed Cable 815X2-20
Product Construction Conductors: 26 AWG (7x34) annealed stranded tinned copper wire per ASTM B-33 Conductors twisted into pairs Insulation: Color coded Red and Black PVC Applications: Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features: Tinned conductors (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra- flexible stranding Applies only to stranded conductors Industry Approvals: UL 1569 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductors:

  • 26 AWG (7x34) annealed stranded tinned copper wire per ASTM B-33
  • Conductors twisted into pairs
    Insulation:
  • Color coded Red and Black PVC
    Applications:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Satellite actuator controls
    Special Features:
  • Tinned conductors (as indicated) provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling due to extra- flexible stranding
  • Applies only to stranded conductors
    Industry Approvals:
  • UL 1569
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 815X2-20
Product Name Paired PVC Unjacketed Cable
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details