Rating
UL: 105°C, 300V, Style 2651
CSA: 105°C, 300V, AWM IA FT1 Standard
UL: UL Subject 758
CSA: CSA C22.2 No 210.2 Application
Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features
Both sides ridged for easy connector termination and cable flexibility
Easy Termination: To 0.050" IDC connectors
Pitch Tolerance: ±0.002"
Flammability-UL VW-1 CSA: FT1
Consolidated Electronic Wire & Cable
Done
Description
Rating
UL: 105°C, 300V, Style 2651
CSA: 105°C, 300V, AWM IA FT1 Standard
UL: UL Subject 758
CSA: CSA C22.2 No 210.2 Application
Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features
Both sides ridged for easy connector termination and cable flexibility
Easy Termination: To 0.050" IDC connectors
Pitch Tolerance: ±0.002"
Flammability-UL VW-1 CSA: FT1
Rating
UL: 105°C, 300V, Style 2651
CSA: 105°C, 300V, AWM IA FT1 Standard
UL: UL Subject 758
CSA: CSA C22.2 No 210.2 Application
Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features
Both sides ridged for easy connector termination and cable flexibility
Easy Termination: To 0.050" IDC connectors
Pitch Tolerance: ±0.002"
Flammability-UL VW-1 CSA: FT1
Rating
UL: 105°C, 300V, Style 2651
CSA: 105°C, 300V, AWM IA FT1 Standard
UL: UL Subject 758
CSA: CSA C22.2 No 210.2 Application
Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features
Both sides ridged for easy connector termination and cable flexibility
Easy Termination: To 0.050" IDC connectors
Pitch Tolerance: ±0.002"
Flammability-UL VW-1 CSA: FT1
Supplier's Site
Technical Specifications
Consolidated Electronic Wire & Cable
Product Category
Control and Instrumentation Cables
Product Number
3650/14
Product Name
Extruded Flat Cable
Cable Jacket
Polyvinyl Chloride
Cable Insulation
Polyvinyl Chloride
Cable Conductor
Copper
Standards / Certifications
CSA Mark; UL Recognized Component Mark (US and Canadian)