Consolidated Electronic Wire & Cable Polarized Power Supply Cord A7224

Description
2 Conductor Power Supply Cord Nema 1-15P with Cord Grip to ROJ 2" Strip 5/8" 18/2 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
2 Conductor Power Supply Cord Nema 1-15P with Cord Grip to ROJ 2" Strip 5/8" 18/2 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Polarized Power Supply Cord - A7224 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Polarized Power Supply Cord
A7224
Polarized Power Supply Cord A7224
2 Conductor Power Supply Cord Nema 1-15P with Cord Grip to ROJ 2" Strip 5/8" 18/2 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

2 Conductor Power Supply Cord

Nema 1-15P with Cord Grip to ROJ 2" Strip 5/8"
18/2 SVT Cordage
NAS Color Code
Gray Jacket Color
UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number A7224
Product Name Polarized Power Supply Cord
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details