Consolidated Electronic Wire & Cable Ethernet Transceiver Cable 9897

Description
Product Construction Conductor: 20 AWG Stranded tinned copper Dielectric: Semi solid "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications Data and logic transmission Instrumentation systems requiring no cross talk Computer peripheral interconnect Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG Stranded tinned copper Dielectric: Semi solid "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications Data and logic transmission Instrumentation systems requiring no cross talk Computer peripheral interconnect Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver Cable - 9897 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Ethernet Transceiver Cable
9897
Ethernet Transceiver Cable 9897
Product Construction Conductor: 20 AWG Stranded tinned copper Dielectric: Semi solid "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications Data and logic transmission Instrumentation systems requiring no cross talk Computer peripheral interconnect Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG Stranded tinned copper
    Dielectric:
  • Semi solid "FEP" Teflon insulation
    Shield:
  • 100% coverage Mylar /aluminum foil plus tinned copper braid
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
    Applications
  • Data and logic transmission
  • Instrumentation systems requiring no cross talk
  • Computer peripheral interconnect
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
  • Passes IEEE 383 70,000 BTU Flame Test
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 9897
Product Name Ethernet Transceiver Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Teflon
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Component Cable - 1812 / 1813 / 1815 - BRIM Electronics, Inc.
Specs
Cable Jacket Silicon Rubber
Cable Insulation SBR
Cable Conductor Copper
View Details