Consolidated Electronic Wire & Cable Extruded Flat Cable 3650/8

Description
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features Both sides ridged for easy connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1
Description
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features Both sides ridged for easy connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1

Suppliers

Company
Product
Description
Supplier Links
Extruded Flat Cable - 3650/8 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Extruded Flat Cable
3650/8
Extruded Flat Cable 3650/8
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment Features Both sides ridged for easy connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1

Rating

  • UL: 105°C, 300V, Style 2651
  • CSA: 105°C, 300V, AWM IA FT1
    Standard
  • UL: UL Subject 758
  • CSA: CSA C22.2 No 210.2
    Application
  • Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment
    Features
  • Both sides ridged for easy connector termination and cable flexibility
  • Easy Termination: To 0.050" IDC connectors
  • Pitch Tolerance: ±0.002"
  • Flammability-UL VW-1 CSA: FT1
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 3650/8
Product Name Extruded Flat Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/205-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details