Consolidated Electronic Wire & Cable Multi-Conductor Unshielded Plenum Fire Alarm Cable 9907

Description
Product Construction Conductor: 14 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300 volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3 UL Subject 1424 FPLP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300 volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3 UL Subject 1424 FPLP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Unshielded Plenum Fire Alarm Cable - 9907 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Unshielded Plenum Fire Alarm Cable
9907
Multi-Conductor Unshielded Plenum Fire Alarm Cable 9907
Product Construction Conductor: 14 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300 volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3 UL Subject 1424 FPLP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG solid copper conductors per ASTM B-33
    Insulation:
  • Plenum rated Polyvinyl Chloride (PVC)
    Jacket:
  • Polymer alloy jacket
  • Documentation marker tape for identification
  • Temperature: +75°C
  • Voltage: 300 volts
    Applications
  • Power limited circuits
  • Burglar alarms
  • Computer systems
  • Intercom systems
  • Remote controls
  • Communication and signal systems
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3
  • UL Subject 1424 FPLP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 9907
Product Name Multi-Conductor Unshielded Plenum Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-2300/701-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers