Product Construction Conductors: Two Conductors
26 AWG stranded annealed silver plated copper wire (SPC) Insulation:
(Type "E") 0.010" PTFE (Polytetrafluoroethy
lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket:
PTFE fused tape 200°C
Temperature 65°C to +200°C Applications
Point to point wiring high temperature internal wiring
Internal wiring of electrical and electronic equipment Industry Approvals
Mil-W-16878/4 Type E
OSHA acceptable
RoHS Compliant Packaging
1000 ft. spools
100 ft. spools
Also available on bulk reels
Product Construction
Conductors: Two Conductors
- 26 AWG stranded annealed silver plated copper wire (SPC)
Insulation:
- (Type "E") 0.010" PTFE (Polytetrafluoroethylene) (Teflon type) Insulation 200°C
Shield:
Overall silver plated copper braid shield 36 AWG 95% coverage
Jacket:
- PTFE fused tape 200°C
- Temperature 65°C to +200°C
Applications
- Point to point wiring high temperature internal wiring
- Internal wiring of electrical and electronic equipment
Industry Approvals
- Mil-W-16878/4 Type E
- OSHA acceptable
- RoHS Compliant
Packaging
- 1000 ft. spools
- 100 ft. spools
- Also available on bulk reels