Consolidated Electronic Wire & Cable PTFE Insulated Multi-conductor Shielded Wire 9823

Description
Product Construction Conductors: Four Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable RoHS Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductors: Four Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable RoHS Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Multi-conductor Shielded Wire - 9823 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PTFE Insulated Multi-conductor Shielded Wire
9823
PTFE Insulated Multi-conductor Shielded Wire 9823
Product Construction Conductors: Four Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket: PTFE fused tape 200°C Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable RoHS Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductors: Four Conductors

  • 24 AWG stranded annealed silver plated copper wire (SPC)
    Insulation:
  • (Type "E") 0.010" PTFE (Polytetrafluoroethylene) (Teflon type) Insulation 200°C
    Shield:
    Overall silver plated copper braid shield 36 AWG 95% coverage
    Jacket:
  • PTFE fused tape 200°C
  • Temperature 65°C to +200°C
    Applications
  • Point to point wiring high temperature internal wiring
  • Internal wiring of electrical and electronic equipment
    Industry Approvals
  • Mil-W-16878/4 Type E
  • OSHA acceptable
  • RoHS Compliant
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 9823
Product Name PTFE Insulated Multi-conductor Shielded Wire
Product Type Multiconductor Cable
Cable Jacket PTFE
Cable Insulation PTFE
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Silicone Multiconductor Cable - AS999-22-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details