ACL Staticide ACL Staticide 8099 Lint Free Wipes 9 in x 9 in 8099

Description
ACL Staticide 8099 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 9 in x 9 in, 100 wipes per bag.
Request a Quote Datasheet
Description
ACL Staticide 8099 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 9 in x 9 in, 100 wipes per bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACL Staticide 8099 Lint Free Wipes 9 in x 9 in - 8099 - Ellsworth Adhesives
Germantown, WI, USA
ACL Staticide 8099 Lint Free Wipes 9 in x 9 in
8099
ACL Staticide 8099 Lint Free Wipes 9 in x 9 in 8099
ACL Staticide 8099 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 9 in x 9 in, 100 wipes per bag.

ACL Staticide 8099 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 9 in x 9 in, 100 wipes per bag.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Wipes and Wipers
Product Number 8099
Product Name ACL Staticide 8099 Lint Free Wipes 9 in x 9 in
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Wipes - 1763654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 14.57 inch (370 mm)
Width / OD 15.75 inch (400 mm)
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Tork Light Duty Cleaning Cloth - 500105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 12.4 inch (315 mm)
View Details
WorkWipes® New White T-Shirt in Bag - WIP555 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details