TE Connectivity Power Supplies 5000009379-SE

Description
Configuration Features Relay Output Configuration : 2 Relay With 2 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 300 Output Voltage (VDC) : 24 Housing Features Housing Material : Stainless Steel Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : Potentially Explosive Atmosphere Product Type Features Power Supply Type : Switching Power Supply
Request a Quote Datasheet
Description
Configuration Features Relay Output Configuration : 2 Relay With 2 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 300 Output Voltage (VDC) : 24 Housing Features Housing Material : Stainless Steel Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : Potentially Explosive Atmosphere Product Type Features Power Supply Type : Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - 5000009379-SE - TE Connectivity
Berwyn, PA, United States
Power Supplies
5000009379-SE
Power Supplies 5000009379-SE
Configuration Features Relay Output Configuration : 2 Relay With 2 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 300 Output Voltage (VDC) : 24 Housing Features Housing Material : Stainless Steel Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : Potentially Explosive Atmosphere Product Type Features Power Supply Type : Switching Power Supply

Configuration Features


  • Relay Output Configuration : 2 Relay With 2 NO Contact

Electrical Characteristics


  • Output Current (Max) (MAMP) : 300
  • Output Voltage (VDC) : 24

Housing Features


  • Housing Material : Stainless Steel

Operation/Application


  • Operational Function : Power Supply
  • Operational Use Specification : Potentially Explosive Atmosphere

Product Type Features


  • Power Supply Type : Switching Power Supply
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Supplies
Product Number 5000009379-SE
Product Name Power Supplies
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details