Electrical Characteristics Output Current (Max) (MAMP) : 2500 Output Voltage (VDC) : 24
Housing Features Housing Material : Polycarbonate (PC)
Operation/Applicatio
n Operational Function : Power Supply Operational Use Specification : General Purpose - 24VDC
Product Type Features Power Supply Type : Switching Power Supply
Electrical Characteristics
- Output Current (Max) (MAMP) : 2500
- Output Voltage (VDC) : 24
Housing Features
- Housing Material : Polycarbonate (PC)
Operation/Application
- Operational Function : Power Supply
- Operational Use Specification : General Purpose - 24VDC
Product Type Features
- Power Supply Type : Switching Power Supply