TE Connectivity Power Supplies 5000008899-SE

Description
Configuration Features Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 10000 Output Voltage (VDC) : 24 Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Purpose - 24VDC Product Type Features Power Supply Type : Switching Power Supply
Request a Quote Datasheet
Description
Configuration Features Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 10000 Output Voltage (VDC) : 24 Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Purpose - 24VDC Product Type Features Power Supply Type : Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - 5000008899-SE - TE Connectivity
Berwyn, PA, United States
Power Supplies
5000008899-SE
Power Supplies 5000008899-SE
Configuration Features Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 10000 Output Voltage (VDC) : 24 Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Purpose - 24VDC Product Type Features Power Supply Type : Switching Power Supply

Configuration Features


  • Relay Output Configuration : 1 Relay With 1 NO Contact

Electrical Characteristics


  • Output Current (Max) (MAMP) : 10000
  • Output Voltage (VDC) : 24

Operation/Application


  • Operational Function : Power Supply
  • Operational Use Specification : General Purpose - 24VDC

Product Type Features


  • Power Supply Type : Switching Power Supply
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Supplies
Product Number 5000008899-SE
Product Name Power Supplies
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details