Texas Instruments High-Performance Analog Power Supplies - Board Mount PT4105C

Description
Manufacturer: Texas Instruments Win Source Part Number: 123800-PT4105C Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT4100 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 6-SMD Module (5 Leads) Size / Dimension: 1.67" L x 1.48" W x 0.34" H (42.4mm x 37.6mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 18V Voltage - Input (Max): 40V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 15W Efficiency: 82% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 123800-PT4105C Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT4100 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 6-SMD Module (5 Leads) Size / Dimension: 1.67" L x 1.48" W x 0.34" H (42.4mm x 37.6mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 18V Voltage - Input (Max): 40V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 15W Efficiency: 82% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
123800-PT4105C
Power Supplies - Board Mount 123800-PT4105C
Manufacturer: Texas Instruments Win Source Part Number: 123800-PT4105C Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT4100 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 6-SMD Module (5 Leads) Size / Dimension: 1.67" L x 1.48" W x 0.34" H (42.4mm x 37.6mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 18V Voltage - Input (Max): 40V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 15W Efficiency: 82% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123800-PT4105C
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT4100
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 6-SMD Module (5 Leads)
Size / Dimension: 1.67" L x 1.48" W x 0.34" H (42.4mm x 37.6mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 18V
Voltage - Input (Max): 40V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 15W
Efficiency: 82%
Power (Watts) - Max: 15W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CONVERTER DC-DC 15W 24V/12V SMD Isolated 1 18V 40V 12V - - 1.25A 15W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module - PT4105C - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER DC-DC 15W 24V/12V SMD Isolated 1 18V 40V 12V - - 1.25A 15W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module
PT4105C
CONVERTER DC-DC 15W 24V/12V SMD Isolated 1 18V 40V 12V - - 1.25A 15W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module PT4105C
CONVERTER DC-DC 15W 24V/12V SMD Isolated 1 18V 40V 12V - - 1.25A 15W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module 1.67"" L x 1.48"" W x 0.34"" H (42.4mm x 37.6mm x 8.6mm) Tray -40¦C ~ 85¦C 0.82

CONVERTER DC-DC 15W 24V/12V SMD Isolated 1 18V 40V 12V - - 1.25A 15W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module 1.67"" L x 1.48"" W x 0.34"" H (42.4mm x 37.6mm x 8.6mm) Tray -40¦C ~ 85¦C 0.82

Supplier's Site
DC DC Converters - PT4105C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT4105C-ND
DC DC Converters PT4105C-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 40V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT4105C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT4105C
Power Supplies - Board Mount - DC DC Converters PT4105C
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 123800-PT4105C PT4105C PT4105C-ND PT4105C
Product Name Power Supplies - Board Mount CONVERTER DC-DC 15W 24V/12V SMD Isolated 1 18V 40V 12V - - 1.25A 15W 1.5kV (1500V) - Surface Mount 6-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Output Power 15 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227134 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details