Flex Power Modules Power Supplies Board Mount DCDC Converters - PME4118TP PME4118TP

Description
Manufacturer: Flex Power Modules Win Source Part Number: 890059-PME4118TP Series: PME 4000 (15W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 6A 2.95V - 3.65V Input Package: 6-DIP Module Package: Tray Mounting: Through Hole Family Name: PME411 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 890059-PME4118TP Series: PME 4000 (15W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 6A 2.95V - 3.65V Input Package: 6-DIP Module Package: Tray Mounting: Through Hole Family Name: PME411 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PME4118TP - 890059-PME4118TP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PME4118TP
890059-PME4118TP
Power Supplies Board Mount DCDC Converters - PME4118TP 890059-PME4118TP
Manufacturer: Flex Power Modules Win Source Part Number: 890059-PME4118TP Series: PME 4000 (15W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 6A 2.95V - 3.65V Input Package: 6-DIP Module Package: Tray Mounting: Through Hole Family Name: PME411 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 890059-PME4118TP
Series: PME 4000 (15W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 6A 2.95V - 3.65V Input
Package: 6-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: PME411
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 280
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PME4118TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PME4118TP
Power Supplies - Board Mount - DC DC Converters PME4118TP
DC DC CONVERTER 0.8-2.5V 15W

DC DC CONVERTER 0.8-2.5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 890059-PME4118TP PME4118TP
Product Name Power Supplies Board Mount DCDC Converters - PME4118TP Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details