12 V, 0.25 A, 3 W, 9~36 Vdc Input Range
DC DC CONVERTER 12V 3W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PQME3-D24-S12-M | PQME3-D24-S12-M |
| Product Name | 3 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 0.2500 amps | |
| DC Output Power | 3 watts |