Texas Instruments High-Performance Analog DC DC Converters PT3321C

Description
Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT3321C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT3321C-ND
DC DC Converters PT3321C-ND
Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT3321C
792651-PT3321C
Power Supplies Board Mount DCDC Converters - PT3321C 792651-PT3321C
Manufacturer: Texas Instruments Win Source Part Number: 792651-PT3321C Series: PT3320 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: 19-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 30W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 80% Family Name: PT3321 Categories: Power Supplies - Board Mount Dimension: 3.03" L x 1.28" W x 0.50" H (77.0mm x 32.5mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): HDM30-48D-S03; UEP-3.3/6000-D48T; UEP-3.3/6000-D48T-C; UEP-3.3/6000-D48; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792651-PT3321C
Series: PT3320
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: 19-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 30W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 80%
Family Name: PT3321
Categories: Power Supplies - Board Mount
Dimension: 3.03" L x 1.28" W x 0.50" H (77.0mm x 32.5mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): HDM30-48D-S03; UEP-3.3/6000-D48T; UEP-3.3/6000-D48T-C; UEP-3.3/6000-D48;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT3321C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT3321C
Power Supplies - Board Mount - DC DC Converters PT3321C
DC DC CONVERTER 3.3V 30W

DC DC CONVERTER 3.3V 30W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT3321C-ND 792651-PT3321C PT3321C
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT3321C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details