Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
DC DC CONVERTER 15V 15W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 4457-PSR1.0-015-ND | PSR1.0-015 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) |
| DC Output Current | 1 amps |