15 Vdc, 3 W, 200 mA
DC DC CONVERTER 15V 3W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PRMC3-D24-S15-S | PRMC3-D24-S15-S |
| Product Name | 3 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 15.0 volts | |
| DC Output Current | 0.2000 amps | |
| DC Output Power | 3 watts |