PQA30-D24-S9-D -- 30 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
30 W Board Mount Isolated DC-DC Converter
PQA30-D24-S9-D
Description
9 Vdc, 3.333 A, 30 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
9 Vdc, 3.333 A, 30 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PQA30-D24-S9-D |
PQA30-D24-S9-D |
|
Product Name
|
30 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
9.0 volts
|
|
|
DC Output Current
|
3.33 amps
|
|
|
DC Output Power
|
30 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
DIN Rail
DC Output Current
20 amps
View Details
2 suppliers
Type
1
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Current
5 amps
View Details
2 suppliers
Technology
Linear Power Supply
Regulatory Compliance
RoHS Compliant
View Details