PRMC3-D24-S9-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PRMC3-D24-S9-S
Description
9 Vdc, 3 W, 333 mA
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
9 Vdc, 3 W, 333 mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PRMC3-D24-S9-S |
PRMC3-D24-S9-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
9.0 volts
|
|
|
DC Output Current
|
0.3330 amps
|
|
|
DC Output Power
|
3 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
4 suppliers
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
5 amps
View Details
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details