24 Vdc, 0.85 A, 20.4 W
AC/DC CONVERTER 24V 20W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PSK-20B-S24 | PSK-20B-S24 |
| Product Name | Board Mount AC-DC Power Supply | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter | DC Power Supply |
| Form Factor | Board Mount | |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 0.8500 amps | |
| DC Output Power | 20.4 watts |