15 Vdc, 2 A, 30 W
DC DC CONVERTER 15V 30W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PQA30-D48-S15-D | PQA30-D48-S15-D |
| Product Name | 30 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 15.0 volts | |
| DC Output Current | 2 amps | |
| DC Output Power | 30 watts |