Texas Instruments High-Performance Analog DC DC Converters PT4213A

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 38V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 38V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT4213A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT4213A-ND
DC DC Converters PT4213A-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 38V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 38V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
096151-PT4213A
Power Supplies - Board Mount 096151-PT4213A
Manufacturer: Texas Instruments Win Source Part Number: 096151-PT4213A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT4210 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off Package: 6-DIP Module Size / Dimension: 1.90" L x 1.06" W x 0.31" H (48.3mm x 26.9mm x 7.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 38V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 6W Efficiency: 82% Power (Watts) - Max: 6W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 16

Manufacturer: Texas Instruments
Win Source Part Number: 096151-PT4213A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT4210
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off
Package: 6-DIP Module
Size / Dimension: 1.90" L x 1.06" W x 0.31" H (48.3mm x 26.9mm x 7.9mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 38V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 6W
Efficiency: 82%
Power (Watts) - Max: 6W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 16

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT4213A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT4213A
Power Supplies - Board Mount - DC DC Converters PT4213A
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT4213A-ND 096151-PT4213A PT4213A
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 38.0 to 75.0 volts 38.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details