5 Vdc, 10 A, 50 W, 18~36 Vdc Input Range
DC DC CONVERTER 5V 50W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PQA50-D24-S5-D | PQA50-D24-S5-D |
| Product Name | 50 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 5.0 volts | |
| DC Output Current | 10 amps | |
| DC Output Power | 50 watts |