PRMC3-D5-S12-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PRMC3-D5-S12-S
Description
12 Vdc, 2.5 W, 208 mA
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
12 Vdc, 2.5 W, 208 mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PRMC3-D5-S12-S |
PRMC3-D5-S12-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
12.0 volts
|
|
|
DC Output Current
|
0.2080 amps
|
|
|
DC Output Power
|
2.5 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Output Voltage
12.0 volts
DC Output Current
10 amps
View Details
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details