Flex Power Modules Power Supplies Board Mount DCDC Converters - PMM4218TWP PMM4218TWP

Description
Manufacturer: Flex Power Modules Win Source Part Number: 890085-PMM4218TWP Series: PMM 4000 (150W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 60A 2.95V - 5.5V Input Package: 20-DIP Module Package: Tray Mounting: Through Hole Family Name: PMM421 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-PMM4218TWP, 2266-PMM4218TWP
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 890085-PMM4218TWP Series: PMM 4000 (150W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 60A 2.95V - 5.5V Input Package: 20-DIP Module Package: Tray Mounting: Through Hole Family Name: PMM421 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-PMM4218TWP, 2266-PMM4218TWP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PMM4218TWP - 890085-PMM4218TWP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PMM4218TWP
890085-PMM4218TWP
Power Supplies Board Mount DCDC Converters - PMM4218TWP 890085-PMM4218TWP
Manufacturer: Flex Power Modules Win Source Part Number: 890085-PMM4218TWP Series: PMM 4000 (150W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 60A 2.95V - 5.5V Input Package: 20-DIP Module Package: Tray Mounting: Through Hole Family Name: PMM421 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-PMM4218TWP, 2266-PMM4218TWP

Manufacturer: Flex Power Modules
Win Source Part Number: 890085-PMM4218TWP
Series: PMM 4000 (150W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - - 60A 2.95V - 5.5V Input
Package: 20-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: PMM421
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2166-PMM4218TWP, 2266-PMM4218TWP

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PMM4218TWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PMM4218TWP
Power Supplies - Board Mount - DC DC Converters PMM4218TWP
DC DC CONVERTER 0.8-2.5V 150W

DC DC CONVERTER 0.8-2.5V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 890085-PMM4218TWP PMM4218TWP
Product Name Power Supplies Board Mount DCDC Converters - PMM4218TWP Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7512 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details