PQA30-D24-S24-D -- 30 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
30 W Board Mount Isolated DC-DC Converter
PQA30-D24-S24-D
Description
24 Vdc, 1.25 A, 30 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
24 Vdc, 1.25 A, 30 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PQA30-D24-S24-D |
PQA30-D24-S24-D |
|
Product Name
|
30 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
24.0 volts
|
|
|
DC Output Current
|
1.25 amps
|
|
|
DC Output Power
|
30 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Form Factor
Board Mount
Regulatory Compliance
Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
ABSOPULSE Electronics Ltd.
Type
DC-DC Converter
Technology
Switching Power Supply
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
40 amps
View Details