Texas Instruments High-Performance Analog DC DC Converters PT4227A

Description
Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V 3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V 3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-19974-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19974-ND
DC DC Converters 296-19974-ND
Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V 3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V 3A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4227A
930944-PT4227A
Power Supplies Board Mount DCDC Converters - PT4227A 930944-PT4227A
Manufacturer: Texas Instruments Win Source Part Number: 930944-PT4227A Series: Excalibur™ PT4220 (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V - - 3A 36V - 75V Input Package: Tray Package: 10-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT4227 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-19974, -PT4227A-NDR, 296-19974-NDR, PT4227A-NDR, 296-19974, -296-19974-ND, PT4227A-ND

Manufacturer: Texas Instruments
Win Source Part Number: 930944-PT4227A
Series: Excalibur™ PT4220 (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V - - 3A 36V - 75V Input
Package: Tray
Package: 10-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT4227
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -296-19974, -PT4227A-NDR, 296-19974-NDR, PT4227A-NDR, 296-19974, -296-19974-ND, PT4227A-ND

Buy Now Datasheet
CONV DC/DC 1.3V 3A HZ 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) With UVLO - PT4227A - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC/DC 1.3V 3A HZ 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) With UVLO
PT4227A
CONV DC/DC 1.3V 3A HZ 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) With UVLO PT4227A
CONV DC/DC 1.3V 3A HZ 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) With UVLO Through Hole Right Angle 10-SIP Module - Tray -40¦C ~ 85¦C 0.65

CONV DC/DC 1.3V 3A HZ 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) With UVLO Through Hole Right Angle 10-SIP Module - Tray -40¦C ~ 85¦C 0.65

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PT4227A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT4227A
Power Supplies - Board Mount - DC DC Converters PT4227A
DC DC CONVERTER 1.2-1.3V 10W

DC DC CONVERTER 1.2-1.3V 10W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-19974-ND 930944-PT4227A PT4227A PT4227A
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT4227A CONV DC/DC 1.3V 3A HZ 10-SIP Isolated 1 36V 75V 1.2 ~ 1.3 V - - 3A 10W 1.5kV (1500V) With UVLO Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6911-ea-pub-10360-480-6u-wc-32130 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details