PRMC3-D24-S5-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PRMC3-D24-S5-S
Description
5 Vdc, 3 W, 600 mA
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
5 Vdc, 3 W, 600 mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PRMC3-D24-S5-S |
PRMC3-D24-S5-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
5.0 volts
|
|
|
DC Output Current
|
0.6000 amps
|
|
|
DC Output Power
|
3 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Type
AC / DC Adapter; Medical Power Supply
Operating Temperature
0 to 50 C (32 to 122 F)
AC Input Current
1.62 amps
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
5 amps
View Details