PRMC3-D5-S5-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PRMC3-D5-S5-S
Description
5, Vdc, 2.5 W, 500 mA
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
5, Vdc, 2.5 W, 500 mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PRMC3-D5-S5-S |
PRMC3-D5-S5-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
5.0 volts
|
|
|
DC Output Current
|
0.5000 amps
|
|
|
DC Output Power
|
2.5 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Form Factor
Board Mount
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
ABB Measurement & Analytics
Type
Programmable Power Supply
Applications
Instrumentation
Operating Temperature
-25 to 55 C (-13 to 131 F)
View Details
Type
Current Source; Programmable Power Supply; High Voltage
Form Factor
Desktop / Free Standing; Wall Mount
Applications
Instrumentation
View Details