PSK-10B-S15 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
PSK-10B-S15
Description
15 Vdc, 0.7 A, 10.5 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
15 Vdc, 0.7 A, 10.5 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
PSK-10B-S15
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PSK-10B-S15 |
PSK-10B-S15 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
15.0 volts
|
|
|
DC Output Current
|
0.7000 amps
|
|
|
DC Output Power
|
10.5 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Output Voltage
264.0 volts
DC Output Voltage
24.0 volts
View Details
2 suppliers
Type
1
Features
Power Factor Correction
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details