PSK-6B-S9 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
PSK-6B-S9
Description
9 Vdc, 0.67 A, 6 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
9 Vdc, 0.67 A, 6 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
PSK-6B-S9
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PSK-6B-S9 |
PSK-6B-S9 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
9.0 volts
|
|
|
DC Output Current
|
0.6700 amps
|
|
|
DC Output Power
|
6 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Output Voltage
264.0 volts
DC Output Voltage
24.0 volts
View Details
2 suppliers
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
DC Output Voltage
5.0 volts
DC Output Current
2 amps
View Details