5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
DC DC CONVERTER 5V 6W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PQDE6W-Q48-S5-D | PQDE6W-Q48-S5-D |
| Product Name | 6 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 5.0 volts | |
| DC Output Current | 1.2 amps | |
| DC Output Power | 6 watts |