CUI Inc. 3 W Board Mount Isolated DC-DC Converter PQMC3-D5-D5-S

Description
5/-5 Vdc, 0.25 A, 2.5 W, 4.5~9 Vdc Input Range
Datasheet
Description
5/-5 Vdc, 0.25 A, 2.5 W, 4.5~9 Vdc Input Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 W Board Mount Isolated DC-DC Converter - PQMC3-D5-D5-S - CUI Inc.
Tualatin, OR, USA
3 W Board Mount Isolated DC-DC Converter
PQMC3-D5-D5-S
3 W Board Mount Isolated DC-DC Converter PQMC3-D5-D5-S
5/-5 Vdc, 0.25 A, 2.5 W, 4.5~9 Vdc Input Range

5/-5 Vdc, 0.25 A, 2.5 W, 4.5~9 Vdc Input Range

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PQMC3-D5-D5-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PQMC3-D5-D5-S
Power Supplies - Board Mount - DC DC Converters PQMC3-D5-D5-S
DC DC CONVERTER +/-5V 3W

DC DC CONVERTER +/-5V 3W

Supplier's Site

Technical Specifications

  CUI Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number PQMC3-D5-D5-S PQMC3-D5-D5-S
Product Name 3 W Board Mount Isolated DC-DC Converter Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
DC Output Voltage 5.0 volts
DC Output Current 0.2500 amps
DC Output Power 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers