PQA30-D48-S12-D -- 30 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
30 W Board Mount Isolated DC-DC Converter
PQA30-D48-S12-D
Description
12 Vdc, 2.5 A, 30 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
12 Vdc, 2.5 A, 30 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PQA30-D48-S12-D |
PQA30-D48-S12-D |
|
Product Name
|
30 W Board Mount Isolated DC-DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
DC Output Voltage
|
12.0 volts
|
|
|
DC Output Current
|
2.5 amps
|
|
|
DC Output Power
|
30 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
3.4 amps
View Details
2 suppliers
Type
1
Form Factor
Desktop / Free Standing; Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details