9 Vdc, 2.5 W, 278 mA
DC DC CONVERTER 9V 2.5W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PRMC3-D5-S9-S | PRMC3-D5-S9-S |
| Product Name | 3 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 9.0 volts | |
| DC Output Current | 0.2780 amps | |
| DC Output Power | 2.5 watts |