24 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range
DC DC CONVERTER 24V 6W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PQD6-Q48-S24-D | PQD6-Q48-S24-D |
| Product Name | 6 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 0.2500 amps | |
| DC Output Power | 6 watts |