Texas Instruments CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - PT4110A

Description
CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - Through Hole 6-DIP Module 1.67"" L x 1.48"" W x 0.33"" H (42.4mm x 37.6mm x 8.4mm) Tray 0¦C ~ 70¦C 0.75
Request a Quote Datasheet
Description
CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - Through Hole 6-DIP Module 1.67"" L x 1.48"" W x 0.33"" H (42.4mm x 37.6mm x 8.4mm) Tray 0¦C ~ 70¦C 0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - - PT4110A - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) -
PT4110A
CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - PT4110A
CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - Through Hole 6-DIP Module 1.67"" L x 1.48"" W x 0.33"" H (42.4mm x 37.6mm x 8.4mm) Tray 0¦C ~ 70¦C 0.75

CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - Through Hole 6-DIP Module 1.67"" L x 1.48"" W x 0.33"" H (42.4mm x 37.6mm x 8.4mm) Tray 0¦C ~ 70¦C 0.75

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
098702-PT4110A
Power Supplies - Board Mount 098702-PT4110A
Manufacturer: Texas Instruments Win Source Part Number: 098702-PT4110A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT4110 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 6-DIP Module Size / Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 15W Efficiency: 75% Power (Watts) - Max: 13.2W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 16

Manufacturer: Texas Instruments
Win Source Part Number: 098702-PT4110A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT4110
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 6-DIP Module
Size / Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 15W
Efficiency: 75%
Power (Watts) - Max: 13.2W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 16

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT4110A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT4110A
Power Supplies - Board Mount - DC DC Converters PT4110A
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT4110A 098702-PT4110A PT4110A
Product Name CONVERTER 48VIN 3.3VOUT 15W Isolated 1 36V 75V 3.3V - - 4A 15W 1.5kV (1500V) - Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 4 amps
DC Output Power 13.2 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - UNOTEC2420N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details