Shanghai Lanbao Sensing Technology Co., Ltd. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
φ30 housing shape retro-reflection optical sensor works against TD-09 reflector to realize 5m far distance detection. 20 to 250vac voltage for non-standard applications, selectable output ways in AC two wires...
18mm cylinder flush mounting with smooth installation. No special mounting brackets required. Simple alignment and precise detection using hight bright LED. Reliable operation thanks to self developped technology. Transparent object...
18mm threaded cylinder flush mounting for flat installation, with overal length only 42mm, excellent options for space limited areas and highly flexible. Long distance detection with aid of reflectors, visible...
18mm threaded cylinder flush mounting for smooth and flat installation, short tubes for limit space. Wide angle, long distance, easy to install and debug by single turn potentiometer. 360° visible...
18mm threaded cylindrical installation or side installation, it is an ideal substitute for various styles of sensors; Large angle, long distance, easy to install and debug; Long sensing distance 20m;
18mm threaded cylindrical installation or side installation, unique optical design can realize stable detection of bright objects, visible light spot, easy to install and debug, 3m long sensing distance, with...
Background Suppression BGS Diffuse Refletion Sensor with various sensing distance optional, such as 5cm, 25cm or 35cm, cable connection or M12 connector can be chose, red light or infrared light,...
Compact PSS PSM series of photoelectric optical sensors is simple and quick to mount, as well as easy and intuitive to make settings. The large and robust adjuster makes it...
Compact small square polarized retroreflective sensor, used together with a reflector, 3m or 4m long sensing distance, cable connection or M8 4 pin connector can be chose, visible red light...
Convergent Reflective Sensor is with long-shape light spot design, can stably detect various hole of PCB; Highlight 360° indicator, easy to identify working conditions; One-click setting NO/NC, simple and fast;
Diffuse photoelectric sensor background suppression BGS function, longer detection range 200cm, stable performance regardless the different colors of the detected target, which are always used in applications with a fixed...
Diffuse reflection sensor is with excellent anti-interference performance, sensing distance up to 10cm with an visible red light source. Clear LED display to check operation, switching status and function. Multiple...
High-quality retro reflection photoelectric sensors are suitable to detect opaque objects in different applications, 25cm sensing distance, 2m cable or M8 connector connections are optional, various outpout available, such as...
Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output,...
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC,...
M30 cylindrical shape beam sensor has quite long sensing distance up to 20m, 20 to 250VAC two wires NO/NC for special industrial applications. Metal housing and economic plastic body satisfy...
M30 cylindrical shape shell retro-reflection optical proximity switch with long sensing distance up to 5m, by working against additional reflector. Highlight LED button for an easy idea of swtich state.
M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways...
Popular compact square shape PSE family in a universal housing, an ideal replacement for a wide range of sensor types. IP67 enclosure and waterproof housing, suitable for harsh environment. Output...
Popular polarized reflective sensor, with 12m detection range, Red LED , 24…240VAC/12…240VDC or 10…30 VDC, IP67 protection degree, Terminal connection, detection target is transparent, semi-transparent, or opaque object, suitable for...
Precise diffuse reflection sensor with background suppression, intuitive, user-friendly handling, versions with M8 connector or PVC connection cable, 8cm sensing distance, housing size 21.8*8.4*14.5mm, housing material: ABS/PMMA, output: NPN,PNP,NO,NC optional,...
Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer;
Rectangular photoelectric sensor, retro reflection working principle, excellent anti-interference performance, high detection accuracy. Detection range is 5m, the supply voltage is DC 10V-30V or 24…240VAC/12…240VDC, with size 88 mm *65...
Rectangular polarized photoelectric sensor, with size 50mm *50mm *18mm and long sensing distance 5m adjustable, PNP, NPN, Light on or dark on, or relay output, economical and easy to mount...
Small rectangular design convergent (limited) reflection photoelectric sensors, with adjutable sensing distance 2~25mm, 10~30VDC voltage, IP67 protection degree, short-circuit, reverse polarity and overload protection, simple, low-cost installation, setup, and operation.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module,...
The optimum range for the diffuse and reflex sensor is more significant than the maximum range. The detecting zone is controlled by the type, texture, and composition of the object.Installation...
The PSS and PSM family of photoelectric sensors in cylindrical M18-housings has a special shortened design and offers an optimal price and performance ratio. It can be used universally in...
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set...
This small square through beam photoelectric sensors are with various sensing distances, such as 5m, 10m or even 20m, cable connection or M12 connector can be chose, red light or...
Through Beam Reflection Sensor, with ultra long sensing distance 60m, relay output or NPN/PNP output, standard target>φ15mm opaque object, Infrared LED (850nm), with dimensions 50 mm *50 mm *18mm, with...
Thru-beam sensor, 20m, 30m or 40m detection range (adjustable or non-adjustable), infrared LED light, light/dark on, DC or AC/DC version, NPN or PNP output, or relay contact output, sensitivity adjuster,...
Top selling diffuse reflection sensor, plastic square type, excellent quality but very competitive and ecnomic cost, 30cm sensing distance, with light spot 18*18mm@30cm, single-turn potentiometer; Visible light spot, easy to...
Ultracompact convergent (limited) reflection photoelectric sensor, with sensing distance up to 25mm and an visible red light source which facilitates installation and set-up, housing size:19.6*14*4.2mm and housing material: PC+PBT, Short-circuit,...
Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like...
Ultrathin through beam sensor, flat design, space-saving, 500 mm detection range, red light for more convenient alignment and installation, dark on, light on, NPN or PNP output, fixed cable, very...
Whole sale price background suppresion sensor from top sensor manufacturer in China, 10cm sensing distance, Response time is less than 1ms, single-turn potentiometer, Red LED (660nm), PNP, NPN NO/NC (depends...

<< Prev