Shanghai Lanbao Sensing Technology Co., Ltd. Rectangular photoelectric sensor 5m PTE-PM5DFB

Description
Rectangular polarized photoelectric sensor, with size 50mm *50mm *18mm and long sensing distance 5m adjustable, PNP, NPN, Light on or dark on, or relay output, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy.. Description Retroreflective sensor with polarization filter for clear object detection, Medium design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long range, high degree of protection IP67. Product Features > Polarized reflection; > Sensing distance: 5m > Housing size: 50mm *50mm *18mm > Housing material: PC/ABS > Output: NPN+PNP, relay > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse polarity
Datasheet
Description
Rectangular polarized photoelectric sensor, with size 50mm *50mm *18mm and long sensing distance 5m adjustable, PNP, NPN, Light on or dark on, or relay output, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy.. Description Retroreflective sensor with polarization filter for clear object detection, Medium design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long range, high degree of protection IP67. Product Features > Polarized reflection; > Sensing distance: 5m > Housing size: 50mm *50mm *18mm > Housing material: PC/ABS > Output: NPN+PNP, relay > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse polarity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular photoelectric sensor 5m - PTE-PM5DFB - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Rectangular photoelectric sensor 5m
PTE-PM5DFB
Rectangular photoelectric sensor 5m PTE-PM5DFB
Rectangular polarized photoelectric sensor, with size 50mm *50mm *18mm and long sensing distance 5m adjustable, PNP, NPN, Light on or dark on, or relay output, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy.. Description Retroreflective sensor with polarization filter for clear object detection, Medium design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long range, high degree of protection IP67. Product Features > Polarized reflection; > Sensing distance: 5m > Housing size: 50mm *50mm *18mm > Housing material: PC/ABS > Output: NPN+PNP, relay > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse polarity

Rectangular polarized photoelectric sensor, with size 50mm *50mm *18mm and long sensing distance 5m adjustable, PNP, NPN, Light on or dark on, or relay output, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy..

Description
Retroreflective sensor with polarization filter for clear object detection, Medium design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long range, high degree of protection IP67.

Product Features
> Polarized reflection;
> Sensing distance: 5m
> Housing size: 50mm *50mm *18mm
> Housing material: PC/ABS
> Output: NPN+PNP, relay
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overload and reverse polarity

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PTE-PM5DFB
Product Name Rectangular photoelectric sensor 5m
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Optical Technology Type Retroreflective; Polarized Retroreflective
Beam Type Visible
Mode Light-on; Dark-on
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4346 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Diffuse scan - SOOD-BS-R-PN-80 - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers