The PST-YC8DNOR is a background suppression photoelectric sensor designed for reliable object detection in various environments. It features a sensing distance of 8 cm and is capable of detecting small objects with a minimum target size of 1 mm. The sensor operates with a response time of less than 1 ms and has a dead zone of less than 20 mm. It is equipped with a red light source (640 nm) and offers good anti-light interference, maintaining stability even in bright conditions with sunlight interference up to 10,000 lux. This sensor has a compact design with dimensions of 21.8 mm x 8.4 mm x 14.5 mm and is housed in an ABS/PMMA casing, providing an IP67 protection rating. It operates within a supply voltage range of 10 to 30 VDC and consumes a maximum current of 15 mA. The device includes built-in protection against short circuits, reverse polarity, and overloads. The connection is facilitated through a 2 m PVC cable, making installation straightforward. The sensor is CE certified, ensuring compliance with relevant safety standards.
Precise diffuse reflection sensor with background suppression, intuitive, user-friendly handling, versions with M8 connector or PVC connection cable, 8cm sensing distance, housing size 21.8*8.4*14.5mm, housing material: ABS/PMMA, output: NPN,PNP,NO,NC optional, economical and easy to mount and align thanks to visible light beams
Description
Reliable object detection independent of surface, color, and material. Detects objects against very similar backgrounds – even if they are very dark against a bright background. Almost constant scanning range even with different reflectance, only one electrical device without reflectors or separate receivers, with red light or the laser red light that is ideally suited for detecting small parts.
Product Features
> Background Suppression;
> Sensing distance: 8cm
> Housing size: 21.8*8.4*14.5mm
> Housing material: ABS/PMMA
> Output: NPN,PNP,NO,NC
> Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PST-YC8DNOR |
| Product Name | Background Suppression photoelectric sensor cable |
| Operation Distance | 3.15 inch (80 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |