Thru-beam sensor, 20m, 30m or 40m detection range (adjustable or non-adjustable), infrared LED light, light/dark on, DC or AC/DC version, NPN or PNP output, or relay contact output, sensitivity adjuster, terminal compartment. Supplied with mounting accessory, Degree of protection IP67. Monitoring of production and packing lines. Product fill measurements through transparent containers. Protecting dangerous areas for automatic doors.
Description
In through-beam photoelectric sensing, also known as opposed mode, the transmitter and emitter are in separate housings. Light emitted from the transmitter is aimed directly at the receiver. When an object breaks the beam of light between the emitter and receiver, the receiver’s output changes state.
Through-beam sensing is the most efficient sensing mode which results in the longest sensing ranges and highest excess gain. This high gain enables through-beam sensors to be reliably used in foggy, dusty and dirty environments.
Product Features
> Through Beam reflection;
> Sensing distance: 30cm or 200cm
> Housing size: 88 mm *65 mm *25 mm
> Housing material: PC/ABS
> Output: NPN+PNP, relay
> Connection: Terminal
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit and reverse polarity
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTL-TM20DPRT3-D |
| Product Name | 20m photoelectric sensor long range |
| Operation Distance | 11.81 to 78.74 inch (300 to 2000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |
| Mode | Dark-on |
| Electrical Output | Switched / Alarm |