Through Beam Reflection Sensor, with ultra long sensing distance 60m, relay output or NPN/PNP output, standard target>φ15mm opaque object, Infrared LED (850nm), with dimensions 50 mm *50 mm *18mm, with excellent anti-interference performance and high detection accuracy, widely used in car parking system or applications.
Description
Ideal for positioning tasks thanks to excellent reproducibility;
Extremely resistant to contamination and has a large functional reserve;
Ideally suited for large operating ranges;
Transmitter and receiver in separate housings;.
Product Features
> Through Beam Reflection;
> Sensing distance: 60m;
> Housing size:50 mm *50 mm *18mm
> Material: PC/ABS
> Output: Relay output or NPN+PNP,NO/NC
> Connection: 2m cable or M12 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity protection.
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTE-TM60DFB-E2 |
| Product Name | PTE infrared photoelectric sensor |
| Operation Distance | 2362 inch (60000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |
| Electrical Output | Switched / Alarm |
| Switch Type | Normally Open; Normally Closed |