Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like spot, can be used for precise positioning
Description
The emitter and receiver on thru-beam sensors are aligned opposite one another. The advantage of this is that the light reaches the receiver directly and long detection ranges and high excess gain can therefore be achieved. These sensors are capable of reliably detecting almost any object. The angle of incidence, surface characteristics, color of the object, etc., are irrelevant and do not influence the functional reliability of the sensor.
Product Features
> Through beam;
> Emitter and receiver are used together to realize detection;;
> Sensing distance: 50cm or 2m sensing distance optional;
> Housing size: 21.8*8.4*14.5mm
> Housing material: ABS/PMMA
> Output: NPN,PNP,NO,NC
> Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PST-TM2DPOR |
| Product Name | PST PNP photoelectric sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 19.69 to 78.74 inch (500 to 2000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |